☰
74ACT175MTC
74ACT175MTC
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT175MTC Datasheet
History Price: $0.22000
In Stock: 42240
74ACT175MTC vs 74ACT374FP-E
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
236 MHz
-
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
40 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-TSSOP
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-