☰
74ACT241PC
74ACT241PC
Obsolete
Description:  IC BUFFER NON-INVERT 5.5V 20DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT241PC Datasheet
History Price: $0.22000
In Stock: 48880
74ACT241PC vs 74AC16640DLR
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
-
Number of Elements
2
-
Number of Bits per Element
4
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-