☰
74ACT374MTC
74ACT374MTC
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  onsemi
Datasheet:   74ACT374MTC Datasheet
History Price: Obsolete
In Stock: 8320
74ACT374MTC vs 74ACT374FP-E
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
160 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
40 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-TSSOP
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-