☰
74ACT377PC
74ACT377PC
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT377PC Datasheet
History Price: $0.47000
In Stock: 34480
74ACT377PC vs 74AC374FP-E
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
175 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
40 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
20-PDIP
-
Package / Case
20-DIP (0.300", 7.62mm)
-