74ACT520PC
74ACT520PC
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20DIP
Manufacturer:  onsemi
Datasheet:   74ACT520PC Datasheet
History Price: Obsolete
In Stock: 32000
74ACT520PC vs 74AC11521N
Manufacturer
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
24mA, 24mA
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-