74ACT521MTC
74ACT521MTC
Obsolete
Description:  IDENTITY COMPARATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT521MTC Datasheet
History Price: Obsolete
In Stock: 14000
74ACT521MTC vs 74AC11521N
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
24mA, 24mA
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-
Mounting Type
Surface Mount
-