74ACT521SCX
74ACT521SCX
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74ACT521SCX Datasheet
History Price: Obsolete
In Stock: 12400
74ACT521SCX vs 74ACT521SJ
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SOP
Mounting Type
Surface Mount
Surface Mount