☰
74ACT574MTR
74ACT574MTR
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOP
Manufacturer:  STMicroelectronics
Datasheet:   74ACT574MTR Datasheet
History Price: Obsolete
In Stock: 40000
74ACT574MTR vs 74ACT374FP-E
Series
74ACT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
270 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
4 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-SO
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-