☰
74ACT74MTR
74ACT74MTR
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOP
Manufacturer:  STMicroelectronics
Datasheet:   74ACT74MTR Datasheet
History Price: Obsolete
In Stock: 43680
74ACT74MTR vs 74ACT374FP-E
Series
74ACT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
250 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
3 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-