Packaging
Tape & Reel (TR)
Bulk
Logic Type
XOR (Exclusive OR)
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SO
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-