74AHCT123AD
74AHCT123AD
Active
Description:  MONOSTABLE MULTIVIBRATOR, AHCT/V
Manufacturer:  Nexperia
Datasheet:   74AHCT123AD Datasheet
History Price: Active
In Stock: 40000
74AHCT123AD vs 74AHC123AD,112
Manufacturer
Series
-
74AHC
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
5.1 ns
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
2 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO