☰
74F00PC
74F00PC
Active
Description:  NAND GATE, F/FAST SERIES, 4 FUNC
Manufacturer:  National Semiconductor
Datasheet:   74F00PC Datasheet
History Price: $0.27000
In Stock: 38560
74F00PC vs 74F40PC
Part No
Series
74F
74F
Packaging
Bulk
Bag
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
15mA, 64mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)