☰
74F08PC
74F08PC
Active
Description:  IC GATE AND 4CH 2-INP 14DIP
Manufacturer:  National Semiconductor
Datasheet:   74F08PC Datasheet
History Price: $0.31000
In Stock: 30640
74F08PC vs 74F86DC
Part No
Series
74F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
12.9 mA
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
5.6ns @ 5V, 50pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-DIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-