74F1056SCX
74F1056SCX
Active
Description:  DIODE TERMINATION ARRAY, 8-LINE
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F1056SCX Datasheet
History Price: $0.20000
In Stock: 800
74F1056SCX vs 74F382PC
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Schottky Barrier Diode Bus-Termination Array
Arithmetic Logic Unit
Supply Voltage
-
4.5V ~ 5.5V
Number of Bits
8
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP