Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 74F112PC
74F112PC
Active
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:
National Semiconductor
Datasheet:
74F112PC Datasheet
History Price: $0.34000
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F112PC vs 74FCT574PC
Part No
74F112PC
74FCT574PC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
105 MHz
-
Max Propagation Delay @ V, Max CL
6.5ns @ 5V, 50pF
6.6ns @ 5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Iq)
19 mA
40 μA
Input Capacitance
-
6 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
20-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)