☰
74F148SC
74F148SC
Active
Description:  ENCODER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F148SC Datasheet
History Price: $0.33000
In Stock: 47040
74F148SC vs 74FCT138APC
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
1 x 8:3
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
16-WQFN (4x4)