☰
74F151ASCX
74F151ASCX
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  onsemi
Datasheet:   74F151ASCX Datasheet
History Price: Obsolete
In Stock: 48880
74F151ASCX vs 74FCT138APC
Series
74F
74FCT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
16-WQFN (4x4)