Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ National Semiconductor 74F181PC
74F181PC
Obsolete
Logic - Specialty Logic
Description:
ALU, F/FAST SERIES, 4-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
74F181PC Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F181PC vs 74F181SPC
Part No
74F181PC
74F181SPC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
74F
74F
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Arithmetic Logic Unit
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP