74F181PC
74F181PC
Obsolete
Description:  ALU, F/FAST SERIES, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74F181PC Datasheet
History Price: Obsolete
In Stock: 17200
74F181PC vs 74F381SC
Part No
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Arithmetic Logic Unit
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
20-SOIC