74F181SPC
74F181SPC
Obsolete
Description:  ALU, F/FAST SERIES, 4-BIT, TTL
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F181SPC Datasheet
History Price: $6.68000
In Stock: 0
74F181SPC vs 74F283SCX
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Arithmetic Logic Unit
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC