Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 74F258ASCX
74F258ASCX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MUX, F/FAST SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F258ASCX Datasheet
History Price: $0.25000
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F258ASCX vs 74FCT138APC
Part No
74F258ASCX
74FCT138APC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
3mA, 24mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
16-WQFN (4x4)