74F283PC
74F283PC
Active
Description:  ADD/SUBTRACT, F/FAST SERIES, 4 B
Manufacturer:  National Semiconductor
Datasheet:   74F283PC Datasheet
History Price: $2.01000
In Stock: 14800
74F283PC vs 74F1056SCX
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Full Adder with Fast Carry
Schottky Barrier Diode Bus-Termination Array
Supply Voltage
4.5V ~ 5.5V
-
Number of Bits
4
8
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC