Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ National Semiconductor 74F283PC
74F283PC
Active
Logic - Specialty Logic
Description:
ADD/SUBTRACT, F/FAST SERIES, 4 B
Manufacturer:
National Semiconductor
Datasheet:
74F283PC Datasheet
History Price: $2.01000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F283PC vs 74F181PC
Part No
74F283PC
74F181PC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
National Semiconductor
National Semiconductor
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Binary Full Adder with Fast Carry
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-PDIP