74F283PC
74F283PC
Active
Description:  ADD/SUBTRACT, F/FAST SERIES, 4 B
Manufacturer:  National Semiconductor
Datasheet:   74F283PC Datasheet
History Price: $2.01000
In Stock: 14800
74F283PC vs 74F283SC
Part No
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Full Adder with Fast Carry
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC