74F283PC
74F283PC
Active
Description:  ADD/SUBTRACT, F/FAST SERIES, 4 B
Manufacturer:  National Semiconductor
Datasheet:   74F283PC Datasheet
History Price: $2.01000
In Stock: 14800
74F283PC vs 74F382SC
Part No
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Full Adder with Fast Carry
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
20-SOIC