74F283SC
74F283SC
Active
Description:  ADDER/SUBTRACTOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F283SC Datasheet
History Price: $1.80000
In Stock: 47600
74F283SC vs 74F181PC
Part No
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Binary Full Adder with Fast Carry
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-SOIC
24-PDIP