Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ National Semiconductor 74F283SCX
74F283SCX
Active
Logic - Specialty Logic
Description:
ADD/SUBTRACT, F/FAST SERIES, 4 B
Manufacturer:
National Semiconductor
Datasheet:
74F283SCX Datasheet
History Price: $0.64000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F283SCX vs 74F182SJ
Part No
74F283SCX
74F182SJ
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Full Adder with Fast Carry
Look-ahead Carry Generator
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOP