Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74F283SJ
74F283SJ
Active
Logic - Specialty Logic
Description:
ADDER/SUBTRACTOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F283SJ Datasheet
History Price: $0.47000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F283SJ vs 74F583PC
Part No
74F283SJ
74F583PC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Binary Full Adder with Fast Carry
Binary Full Adder
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
16-PDIP