Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 74F30PC
74F30PC
Active
Logic - Gates and Inverters
Description:
NAND GATE, F/FAST SERIES, 1 FUNC
Manufacturer:
National Semiconductor
Datasheet:
74F30PC Datasheet
History Price: $0.22000
In Stock: 36280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F30PC vs 74F40PC
Part No
74F30PC
74F40PC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
onsemi
Series
74F
74F
Packaging
Bulk
Bag
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
2
Number of Inputs
8
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
15mA, 64mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)