74F373DC
74F373DC
Active
Description:  BUS DRIVER
Manufacturer:  National Semiconductor
Datasheet:   74F373DC Datasheet
History Price: $4.59000
In Stock: 33200
74F373DC vs 74FCT373CTQG
Series
74F
74FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
9ns
2ns
Current - Output High, Low
24mA, 3mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-CDIP
20-QSOP