74F373LC
74F373LC
Active
Description:  BUS DRIVER
Manufacturer:  National Semiconductor
Datasheet:   74F373LC Datasheet
History Price: $4.59000
In Stock: 49600
74F373LC vs 74FCT841BSPC
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
10:10
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
9ns
10ns @ 5V, 50pF
Current - Output High, Low
24mA, 3mA
300μA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-LCCC (8.89x8.89)
24-PDIP