Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74F373PC
74F373PC
Active
Logic - Latches
Description:
BUS DRIVER, F/FAST SERIES, 1 FUN
Manufacturer:
National Semiconductor
Datasheet:
74F373PC Datasheet
History Price: $0.49000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F373PC vs 74FCT573CTQG
Part No
74F373PC
74FCT573CTQG
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
Renesas Electronics
Series
74F
74FCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
5.3ns
1.5ns
Current - Output High, Low
3mA, 24mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
20-QSOP