☰
74F37PC
74F37PC
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   74F37PC Datasheet
History Price: Obsolete
In Stock: 11900
74F37PC vs 74F32PC
Part No
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
15mA, 64mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5.5ns @ 5V, 50pF
5.6ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)