Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi 74F382PC
74F382PC
Obsolete
Logic - Specialty Logic
Description:
IC ARITHMETIC LOGIC 4BIT 20-DIP
Manufacturer:
onsemi
Datasheet:
74F382PC Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F382PC vs 74F182SJX
Part No
74F382PC
74F182SJX
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Fairchild Semiconductor
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Arithmetic Logic Unit
Look-ahead Carry Generator
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
16-SOP