74F382SC
74F382SC
Active
Description:  ARITHMETIC LOGIC UNIT
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F382SC Datasheet
History Price: $2.60000
In Stock: 44400
74F382SC vs 74F181PC
Part No
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Arithmetic Logic Unit
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
24-PDIP