Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor 74F38PC
74F38PC
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND OPEN 4CH 2-IN 14DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F38PC Datasheet
History Price: $0.34000
In Stock: 13480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F38PC vs 74F30PC
Part No
74F38PC
74F30PC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
1
Number of Inputs
2
8
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 64mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
12.5ns @ 5V, 50pF
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)