☰
74F40PC
74F40PC
Obsolete
Description:  IC GATE NAND 2CH 4-INP 14DIP
Manufacturer:  onsemi
Datasheet:   74F40PC Datasheet
History Price: Obsolete
In Stock: 500
74F40PC vs 74F86DC
Part No
Series
74F
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
15mA, 64mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-MDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-