Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Fairchild Semiconductor 74F521SC
74F521SC
Obsolete
Logic - Comparators
Description:
IDENTITY COMPARATOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F521SC Datasheet
History Price: $0.40000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F521SC vs 74F521MSAX
Part No
74F521SC
74F521MSAX
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Fairchild Semiconductor
onsemi
Series
74F
74F
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP
Mounting Type
Surface Mount
Surface Mount