74F521SJ
74F521SJ
Obsolete
Description:  IDENTITY COMPARATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F521SJ Datasheet
History Price: $0.48000
In Stock: 42000
74F521SJ vs 74FCT521ASCX
Series
74F
74FCT
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
7.2ns @ 5V, 50pF
Current - Quiescent (Iq)
-
1.5 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOP
20-SOP
Mounting Type
Surface Mount
Surface Mount