74F524SC
74F524SC
Obsolete
Description:  IC COMPARATOR 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74F524SC Datasheet
History Price: Obsolete
In Stock: 24000
74F524SC vs 74FCT521APC
Series
74F
74FCT
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Magnitude Comparator
Identity Comparator
Number of Bits
8
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Output High, Low
3mA, 24mA
15mA, 48mA
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
7.2ns @ 5V, 50pF
Current - Quiescent (Iq)
-
1.5 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP
Mounting Type
Surface Mount
Through Hole