74F524SC
74F524SC
Obsolete
Description:  IC COMPARATOR 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74F524SC Datasheet
History Price: Obsolete
In Stock: 24000
74F524SC vs 74FCT521ZCTQ
Manufacturer
Series
74F
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Magnitude Comparator
-
Number of Bits
8
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
3mA, 24mA
-
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
-
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-
Mounting Type
Surface Mount
-