☰
74F74DC
74F74DC
Active
Description:  D FLIP-FLOP, F/FAST SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   74F74DC Datasheet
History Price: $0.84000
In Stock: 17520
74F74DC vs 74FCT574PC
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
125 MHz
-
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
6.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Iq)
16 mA
40 μA
Input Capacitance
-
6 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
20-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)