☰
74F86DC
74F86DC
Active
Description:  74F86 - XOR GATE, F/FAST SERIES,
Manufacturer:  Rochester Electronics
Datasheet:   74F86DC Datasheet
History Price: $1.04000
In Stock: 34360
74F86DC vs 74F37PC
Part No
Series
-
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
15mA, 64mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
5.5ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-MDIP
Package / Case
-
14-DIP (0.300", 7.62mm)