Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 74F86DC
74F86DC
Active
Logic - Gates and Inverters
Description:
74F86 - XOR GATE, F/FAST SERIES,
Manufacturer:
Rochester Electronics
Datasheet:
74F86DC Datasheet
History Price: $1.04000
In Stock: 34360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F86DC vs 74F40PC
Part No
74F86DC
74F40PC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
onsemi
Series
-
74F
Packaging
Bulk
Bag
Status
Active
Obsolete
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
15mA, 64mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
5ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-MDIP
Package / Case
-
14-DIP (0.300", 7.62mm)