☰
74F86PC
74F86PC
Active
Description:  IC GATE OR 1CH 2-INP 14DIP
Manufacturer:  National Semiconductor
Datasheet:   74F86PC Datasheet
History Price: $0.49000
In Stock: 25360
74F86PC vs 74F37PC
Part No
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
OR Gate
NAND Gate
Number of Circuits
1
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
28 mA
-
Current - Output High, Low
1mA, 20mA
15mA, 64mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
5.5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)