☰
74FCT138APC
74FCT138APC
Active
Description:  DECODER/DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT138APC Datasheet
History Price: $1.79000
In Stock: 15920
74FCT138APC vs 74F139PC
Series
74FCT
74F
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
15mA, 48mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-WFQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-WQFN (4x4)
16-PDIP