☰
74FCT138APC
74FCT138APC
Active
Description:  DECODER/DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT138APC Datasheet
History Price: $1.79000
In Stock: 15920
74FCT138APC vs 74FST3253DR2
Series
74FCT
74FST
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer/Demultiplexer
Circuit
1 x 3:8
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
15mA, 48mA
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-WQFN (4x4)
16-SOIC