Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 74FCT138APC
74FCT138APC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECODER/DRIVER, FCT SERIES
Manufacturer:
National Semiconductor
Datasheet:
74FCT138APC Datasheet
History Price: $1.79000
In Stock: 15920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74FCT138APC vs 74FST3400DTR2
Part No
74FCT138APC
74FST3400DTR2
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
onsemi
Series
74FCT
74FST
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Bus FET Exchange Switch
Circuit
1 x 3:8
4 x 2:2
Independent Circuits
1
1
Current - Output High, Low
15mA, 48mA
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-WQFN (4x4)
24-TSSOP