74FCT521APC
74FCT521APC
Active
Description:  IDENTITY COMPARATOR
Manufacturer:  National Semiconductor
Datasheet:   74FCT521APC Datasheet
History Price: $0.95000
In Stock: 40400
74FCT521APC vs 74F521MSA
Series
74FCT
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Output High, Low
15mA, 48mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
7.2ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
1.5 mA
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount