Packaging
Tape & Reel (TR)
Bulk
Type
Identity Comparator
-
Output
Active Low
Active Low
Voltage - Supply
4.75V ~ 5.25V
-
Current - Output High, Low
15mA, 48mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
7.2ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
10 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-
Mounting Type
Surface Mount
Surface Mount